EN
  • EN
  • DE

XC3164A-4TQ144I

Part No XC3164A-4TQ144I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx QFP144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Pins 144
Number of Registers 688
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 5.6 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1206522-XC3164A-4TQ144I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3164A-4TQ144I CAD Model

Description

The Xilinx Inc. XC3164A-4TQ144I is a component designed for custom parts applications.

  • Case/Package: TQFP
  • Pins: 144
  • RAM Size: 5.6 kB
  • Alternative Parts: XC3164A4TQ144I
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 100 °C
  • Speed Grade: 4
  • Registers: 688

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess