EN
  • EN
  • DE

XC3164A-4PQ160C

Part No XC3164A-4PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412610-XC3164A-4PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3164A-4PQ160C CAD Model

Description

The XC3164A-4PQ160C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000A family. This FPGA is designed to offer flexibility and reconfigurability, allowing designers to implement custom digital logic circuits. Its combination of Configurable Logic Blocks (CLBs), programmable interconnect, and input/output blocks (IOBs) makes it suitable for applications ranging from prototyping to more complex digital systems.

Applications

  • Prototyping of Digital Circuits: The XC3164A-4PQ160C serves as a useful platform for prototyping and validating digital circuit designs before committing to final hardware.
  • Custom Logic Implementation: Allows for the implementation of custom logic functions tailored to specific application requirements.
  • Glue Logic: Functions as glue logic to interface between different digital components within a system.
  • Educational Purposes: Is used in educational settings to teach digital logic design and FPGA programming techniques.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing configurable logic functions and storage elements.
  • Programmable Interconnect: A flexible routing network that allows designers to connect CLBs and I/O blocks to implement complex circuits.
  • Input/Output Blocks (IOBs): Provide an interface between the FPGA and external devices, enabling data input and output.
  • 160-Pin PQFP Package: The device is packaged in a 160-Pin PQFP (Plastic Quad Flat Pack) package, suitable for surface-mount assembly.
  • -4 Speed Grade: Specifies the performance grade of the FPGA within the XC3164A family.

Benefits

  • Flexibility and Reconfigurability: FPGAs offer a high degree of flexibility, allowing designers to modify their circuits after initial implementation.
  • Reduced Time-to-Market: FPGAs can significantly reduce the time-to-market for digital designs compared to traditional ASIC development.
  • Cost-Effectiveness: Suitable for low to medium volume production runs.
  • In-System Reprogrammability: Enables in-system updates and modifications to the design.

Additional Details

The XC3164A-4PQ160C utilizes SRAM technology for its configuration memory, which requires configuration data to be loaded upon power-up. The device supports multiple configuration modes, including serial and parallel loading. Xilinx's development tools are typically used for programming, simulation, and implementation. Consult the Xilinx documentation for specific details, including timing characteristics, power consumption, and configuration procedures. The XC3000A series is known for its reliable performance in a wide range of applications.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess