The XC3090A is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to their XC3000 family. These FPGAs are configurable integrated circuits that allow designers to implement custom digital logic circuits. They are used extensively in prototyping, low-volume production, and applications requiring reconfigurable hardware.
Applications:
- Prototyping digital circuits
- Custom logic implementation
- Digital signal processing (DSP)
- Communication systems
- Industrial control
Features:
- Configurable Logic Blocks (CLBs) for implementing logic functions
- Input/Output Blocks (IOBs) for interfacing with external devices
- Programmable interconnect resources for routing signals
- Static RAM (SRAM) based configuration
- On-chip clock management circuitry
- Support for various configuration modes
Benefits:
- Provides a flexible and reconfigurable hardware platform
- Allows for rapid prototyping and design iteration
- Enables custom logic implementation tailored to specific application needs
- Reduces time-to-market compared to custom ASIC design
Technical Specifications:
- Logic Cells: Approximately 320 logic cells
- Flip-Flops: Approximately 640
- I/O Pins: Typically around 120 (depending on package)
- System Gates: Equivalent to approximately 3000 gates
- Clock Frequency: Maximum clock frequency depends on the specific configuration and application, but typically in the range of tens of MHz.
- Supply Voltage: 5V
- Package Options: Various package options, including PLCC and PGA.
The XC3090A FPGA provides a versatile platform for implementing custom digital logic circuits. Its reconfigurable architecture and flexible interconnect resources enable designers to quickly prototype and deploy complex digital systems. While considered a legacy part today, it represents an important stage in the evolution of programmable logic devices.