EN
  • EN
  • DE

XC3090-125PQ160C

Part No XC3090-125PQ160C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842625-XC3090-125PQ160C
Ultra Librarian 3D Model Ultra Librarian XC3090-125PQ160C CAD Model

Description

The XC3090-125PQ160C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series. It's designed to provide programmable logic solutions for a variety of applications. As part of the XC3000 family, it utilizes CMOS technology to deliver flexible logic implementation.

Applications:

  • Digital Signal Processing (DSP): Used in audio and video processing systems for implementing custom filtering and transformation algorithms.
  • Data Acquisition Systems: Employed in industrial and scientific instruments for acquiring and processing sensor data.
  • Embedded Control Systems: Integrated into motor controllers, robotics, and automation equipment for real-time decision-making.
  • Telecommunications: Utilized in communication systems for implementing custom protocols and interfaces.
  • Prototyping: Suitable for prototyping digital circuits and systems before ASIC implementation.

Features:

  • Configurable Logic Blocks (CLBs): Provide flexible logic implementation using configurable logic elements.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for interfacing with external devices.
  • Programmable Interconnect: Provides flexible routing for connecting logic blocks and I/O blocks.
  • CMOS Technology: Low power consumption due to the use of CMOS technology.
  • On-Chip Memory: Includes some on-chip memory for small data storage requirements.

Benefits:

  • Design Flexibility: Programmability allows for implementing custom logic functions.
  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development time.
  • Cost-Effectiveness: Reduces the need for discrete logic components, resulting in lower system costs.
  • Low Power Consumption: CMOS technology ensures low power operation.
  • Simplified Design: Integrated programmable resources simplify digital system design.

Additional Details:

The XC3090-125PQ160C features a specific number of logic blocks and I/O pins, and the 'PQ160' package indicates the package type and pin count (Plastic Quad Flat Pack with 160 pins). The '-125' likely refers to the speed grade or timing characteristics. The 'C' suffix denotes commercial temperature range operation. Detailed specifications can be found in the Xilinx XC3000 series datasheet.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess