EN
  • EN
  • DE

XC3090-100PG175C

Part No XC3090-100PG175C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 6000
RoHS Non-Compliant
Win Source Part Number 1212208-XC3090-100PG175C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-100PG175C CAD Model

Description

The XC3090-100PG175C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. It is a configurable logic device used for implementing custom digital circuits. The '100' denotes its speed grade, 'PG175' refers to the package type (Plastic PGA with 175 pins), and 'C' indicates its temperature range (commercial).

Applications

  • Prototyping: Used for rapidly prototyping digital circuits before committing to ASIC designs.
  • Custom Logic Implementation: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Digital Signal Processing (DSP): Employed in DSP applications, such as filtering, modulation, and demodulation.
  • Communication Systems: Utilized in communication equipment, such as routers, switches, and base stations.
  • Image Processing: Used in image processing applications, such as video encoding and decoding.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Interconnect Resources: Features a network of interconnect resources for routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory for data storage.
  • Programming Capability: Can be programmed and reprogrammed using industry-standard programming tools.

Benefits

  • Flexibility: Allows for flexible implementation of custom digital circuits.
  • Fast Prototyping: Enables rapid prototyping of digital designs.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements.
  • High Performance: Offers high performance for demanding applications.
  • Cost-Effective Solution: Provides a cost-effective solution for custom logic implementation.

Additional Details

The XC3090-100PG175C is programmed using a configuration file stored in an external memory device. Its electrical characteristics include specific voltage and current ratings, clock frequency, and propagation delays. Detailed specifications are available in the manufacturer's datasheet. The Plastic PGA package provides a convenient and reliable means of mounting the device on a printed circuit board. This FPGA is a versatile component in a variety of digital systems, providing the flexibility and performance needed for demanding applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Microchip Technology
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess