EN
  • EN
  • DE

XC3042A70PC84C

Part No XC3042A70PC84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Field Programmable Gate Arrays XC3000A/L, XC3100A/L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231476-XC3042A70PC84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042A70PC84C CAD Model

Description

The XC3042A-70PC84C is a Field Programmable Gate Array (FPGA) from Xilinx's XC3000 family. It is a versatile integrated circuit that can be configured by the user after manufacturing. It offers a flexible platform for implementing custom digital logic circuits. This particular model features a 70MHz clock speed and comes in an 84-pin PLCC (Plastic Leaded Chip Carrier) package.

Applications:

  • Prototyping: Used for prototyping digital circuits before committing to an ASIC (Application-Specific Integrated Circuit) design.
  • Custom Logic Implementation: Implements custom logic functions in applications where standard microprocessors are not suitable.
  • Digital Signal Processing (DSP): Used in DSP applications, such as filtering, modulation, and demodulation.
  • Image Processing: Employed in image processing systems for tasks like image enhancement, object detection, and video compression.
  • Communication Systems: Found in communication systems for implementing custom protocols, error correction codes, and data encryption algorithms.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides flexible I/O capabilities for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix that allows CLBs and IOBs to be interconnected in various ways.
  • 70MHz Clock Speed: Operates at a maximum clock frequency of 70MHz.
  • 84-Pin PLCC Package: Comes in an 84-pin PLCC package for easy prototyping and board assembly.

Benefits:

  • Flexibility: Allows for the implementation of custom digital logic circuits tailored to specific application requirements.
  • Reconfigurability: Can be reconfigured multiple times, enabling rapid prototyping and design changes.
  • Fast Time-to-Market: Reduces the time required to develop and deploy custom digital logic circuits.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.
  • High Performance: Delivers high performance for demanding applications such as DSP and image processing.

Additional Details:

The XC3042A-70PC84C is programmed using Xilinx's development tools, which provide a comprehensive environment for designing, simulating, and implementing digital circuits. The device supports various programming methods, including serial and parallel programming. It also features on-chip debugging capabilities, allowing designers to verify and debug their designs in real-time. The XC3000 family is known for its reliability and robustness, making it a popular choice for a wide range of industrial, commercial, and military applications. The device has a specific number of logic gates and flip-flops available for implementation. Consult the Xilinx datasheet for precise specifications.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess