EN
  • EN
  • DE

LM725H/883

Part No LM725H/883
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Single GP ±22V 8-Pin TO-99 Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-99
Common Mode Rejection Ratio 110 dB
Input Bias Current 100 nA
Input Offset Voltage (Vos) 1 mV
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Dissipation 500 mW
Power Supply Rejection Ratio (PSRR) 113.98 dB
RoHS Non-Compliant
Slew Rate 0.2 V/µs
Voltage Gain 129.54 dB
Win Source Part Number 1007587-LM725H/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM725H/883 CAD Model

Description

The LM725H/883 is a high-performance operational amplifier from Texas Instruments, designed to offer excellent stability and high-frequency characteristics. This device is part of the 883 series, which means it meets the stringent requirements of military standards, making it suitable for aerospace and defense applications where reliability and durability are critical.

Key Features

  • High Gain Bandwidth: The LM725H/883 boasts a high gain bandwidth product, which ensures that it can handle a wide range of frequencies without compromising the gain.
  • Low Offset Voltage: This operational amplifier features a low input offset voltage, which minimizes errors and improves the accuracy of the signal processing.
  • Stable with High Capacitive Loads: The device is designed to be stable even when driving high capacitive loads, making it versatile for various complex circuits.
  • Robust Military Grade: As part of the 883 series, the LM725H/883 meets MIL-STD requirements, ensuring its performance in harsh environments.
  • Wide Operating Temperature Range: The operational amplifier can function over a broad temperature range, which is essential for military and aerospace applications.

Applications

The LM725H/883 is ideal for use in a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Servo mechanisms
  • Analog computers
  • Active filters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM725H/883 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by military and aerospace clients. With its robust design and proven reliability, the LM725H/883 from Texas Instruments is an excellent choice for critical applications where failure is not an option.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess