EN
  • EN
  • DE

XC3042-70PP132C

Part No XC3042-70PP132C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 3000
RoHS Compliant
Win Source Part Number 1105262-XC3042-70PP132C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042-70PP132C CAD Model

Description

The XC3042-70PP132C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. This device provides a configurable platform for implementing custom digital logic. The '-70' designation typically refers to a speed grade, while 'PP132C' signifies a Plastic Package with 132 pins and a commercial temperature range.

Applications:

  • Telecommunications Equipment: Used in various telecommunications applications, such as signal processing and protocol implementation.
  • Instrumentation: Used in test and measurement equipment.
  • Medical Devices: Implements custom logic functions in medical devices.
  • Aerospace and Defense: Used in aerospace and defense applications requiring high reliability.
  • Image Processing: Implements image processing algorithms.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for in-system reprogrammability.
  • 132-Pin Package: The PP132 package offers a high number of I/O pins for complex designs.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to evolving design specifications.
  • Rapid Prototyping: Allows for rapid prototyping and validation of digital designs.
  • Time-to-Market: Reduces time-to-market compared to designing and manufacturing custom ASICs.
  • In-System Programmability: Enables design changes and updates without requiring hardware modifications.
  • Design Security: Configuration data can be protected to prevent unauthorized access.

The XC3042-70PP132C is designed for operation within a commercial temperature range. It operates on a specific supply voltage; refer to the Xilinx datasheet for accurate voltage and current specifications. The '-70' likely indicates a specific timing performance; refer to the datasheet for detailed timing parameters. The device is typically programmed using Xilinx's development tools, such as the ISE suite. The 132-pin package provides a large number of I/O pins, suitable for applications requiring extensive connectivity.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess