EN
  • EN
  • DE

XC3030APC68

Part No XC3030APC68
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221996-XC3030APC68
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030APC68 CAD Model

Description

The XC3030APC68 is a member of the XC3000 family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These devices are versatile and widely used for implementing custom logic circuits in a variety of applications. The XC3030APC68 offers a balance of logic capacity, performance, and cost, making it suitable for prototyping, low-volume production, and educational purposes.

Applications:

  • Prototyping: Used for quickly prototyping and testing digital circuit designs before committing to a fixed ASIC.
  • Custom Logic Implementation: Employed in applications requiring custom logic functions that cannot be efficiently implemented with standard microprocessors or microcontrollers.
  • Educational Purposes: Widely used in universities and technical schools for teaching digital logic design and FPGA programming.
  • Industrial Control: Integrated into industrial control systems for implementing custom control algorithms and interfacing with sensors and actuators.
  • Telecommunications: Utilized in telecommunications equipment for signal processing and data routing.

Features:

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks that can be programmed to implement a wide range of digital functions.
  • Input/Output Blocks (IOBs): Offers a set of programmable I/O pins for interfacing with external devices and systems.
  • Programmable Interconnect: Features a programmable interconnect network that allows CLBs and IOBs to be connected in a variety of configurations.
  • Static RAM (SRAM) Configuration: Configured using static RAM (SRAM) technology, which allows for fast and easy reprogramming.
  • 68-Pin Package: Housed in a 68-pin package, which provides a compact and cost-effective solution for many applications.

Benefits:

  • Flexibility: Allows for the implementation of a wide range of digital functions and custom logic designs.
  • Reprogrammability: Can be easily reprogrammed to implement different designs or to correct errors in existing designs.
  • Fast Prototyping: Enables rapid prototyping and testing of digital circuit designs.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing custom logic designs, especially in low to medium volume applications.
  • Ease of Use: Relatively easy to program and use with Xilinx's development tools.

The XC3030APC68 is packaged in a 68-pin Plastic Leaded Chip Carrier (PLCC) package. It requires a 5V power supply for operation. Further details on electrical characteristics and programming can be found in the Xilinx documentation.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess