EN
  • EN
  • DE

XC3030A-7PC68C

Part No XC3030A-7PC68C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Field Programmable Gate A Rray Non-rohs Cut Tape J Leads.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 2000
RoHS Compliant
Win Source Part Number 980652-XC3030A-7PC68C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030A-7PC68C CAD Model

Description

The XC3030A-7PC68C is a Field-Programmable Gate Array (FPGA) from Xilinx. It belongs to the XC3000 family, which is known for providing flexible and customizable logic solutions. The device is designed for a variety of digital logic applications, offering a configurable architecture that allows designers to implement custom circuits and systems.

Applications

  • Prototyping digital circuits
  • Custom logic implementation
  • Interface controllers
  • State machine implementation
  • Data processing

Features

  • Configurable Logic Blocks (CLBs): These are the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): These blocks provide the interface between the FPGA and external components.
  • Programmable Interconnect: This network allows the CLBs and IOBs to be connected in a variety of ways.
  • On-chip memory: Provides storage for data and configuration information.
  • Low power consumption: Designed for energy-efficient operation.
  • 68-Pin PLCC Package: A compact and industry-standard package for easy integration.

Benefits

  • Flexibility: Allows for the implementation of a wide range of digital circuits.
  • Customization: Enables designers to tailor the device to their specific needs.
  • Rapid prototyping: Reduces the time required to develop and test new designs.
  • Cost-effective: Provides a cost-effective solution for custom logic implementation.
  • Easy to use: Supported by a comprehensive suite of development tools.

Specifications

The XC3030A-7PC68C features a specific number of Configurable Logic Blocks (CLBs) and Input/Output Blocks (IOBs), providing the resources necessary to implement complex digital circuits. The programmable interconnect allows for flexible routing of signals between the CLBs and IOBs, enabling designers to optimize their designs for performance and resource utilization. The device is programmed using industry-standard programming languages and tools, simplifying the design and development process.

The FPGA’s low power consumption makes it suitable for a variety of applications, including battery-powered devices. Its compact 68-Pin PLCC package allows for easy integration into existing systems. The combination of flexibility, customization, and ease of use makes the XC3030A-7PC68C a valuable tool for digital circuit designers and engineers.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess