EN
  • EN
  • DE

XC3030-50PC68C

Part No XC3030-50PC68C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105251-XC3030-50PC68C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030-50PC68C CAD Model

Description

The XC3030-50PC68C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series. It is a programmable logic device that allows designers to implement custom digital circuits. Its key features include Configurable Logic Blocks (CLBs), flexible I/O capabilities, and SRAM-based reprogrammability.

Applications:

  • Prototyping: Used for quick prototyping of digital circuit designs.
  • Glue Logic: Implements interface logic and data translation between different chips.
  • Control Systems: Used in embedded systems to implement custom control algorithms.
  • Data Acquisition: Employed in systems that capture and process data from sensors or other sources.
  • Signal Processing: Performs digital signal processing functions such as filtering and transformations.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic cells that implement custom digital functions.
  • Input/Output Blocks (IOBs): Flexible I/O cells that interface with external devices.
  • Programmable Interconnect: Allows for customizable routing of signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration is stored in SRAM, enabling easy reprogramming.
  • PC68 Package: Indicates a plastic chip carrier package with 68 pins.
  • 50MHz Speed Grade: Specifies the maximum operating frequency of the device.

Benefits:

  • Flexibility: Programmable logic can be easily reconfigured to adapt to changing requirements.
  • Reduced Time-to-Market: Faster prototyping and development compared to custom ASICs.
  • Cost-Effectiveness: An economical solution for low to medium volume production runs.
  • Reprogrammability: Allows for design changes without replacing the physical hardware.
  • Customization: Enables the implementation of custom digital logic tailored to specific applications.

Additional Details:

The XC3030-50PC68C consists of a matrix of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The 'PC68' denotes a plastic chip carrier package with 68 pins. The '-50' indicates a speed grade of 50MHz, reflecting the maximum clock frequency the device can reliably operate at. The 'C' signifies a commercial temperature range. This FPGA finds use in applications where a customizable and reconfigurable logic solution is required. Detailed technical specifications, including power consumption, I/O characteristics, and timing parameters, are available in the Xilinx XC3000 series documentation.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess