EN
  • EN
  • DE

XC3020TM100PC68I

Part No XC3020TM100PC68I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181955-XC3020TM100PC68I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020TM100PC68I CAD Model

Description

The XC3020TM100PC68I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. These FPGAs are configurable integrated circuits designed for implementing digital logic circuits. The XC3020TM100PC68I offers a versatile solution for a variety of digital applications due to its reconfigurability and ability to implement custom logic functions.

Applications:

  • Prototyping digital circuits: FPGAs like the XC3020TM100PC68I are commonly used for rapid prototyping of digital systems, allowing designers to test and refine their designs before committing to a fixed hardware implementation.
  • Custom logic implementation: The device can be configured to implement custom logic functions tailored to specific application requirements.
  • Digital signal processing (DSP): FPGAs are suitable for implementing DSP algorithms, such as filtering, modulation, and encoding/decoding.
  • Embedded systems: The XC3020TM100PC68I can be integrated into embedded systems to provide programmable logic for controlling peripherals, managing data flow, or implementing custom interfaces.
  • Communication systems: Used in implementing communication protocols and custom interfaces.

Features:

  • Configurable Logic Blocks (CLBs): The device consists of an array of configurable logic blocks that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): The IOBs provide the interface between the FPGA's internal logic and the external world.
  • Programmable Interconnect: A network of programmable interconnect resources allows for flexible routing of signals between CLBs and IOBs.
  • On-chip memory: The device includes on-chip memory resources that can be used for data storage or implementing memory-based logic functions.
  • System Clock Management: Provides clocking resources for synchronous operation.
  • 100 Pins: The package has 100 pins to allow connection to other devices

Benefits:

  • Flexibility: FPGAs offer unparalleled flexibility compared to fixed-function logic devices. The XC3020TM100PC68I can be reconfigured to implement different logic functions as needed, adapting to changing application requirements.
  • Rapid Prototyping: FPGAs enable rapid prototyping of digital systems, significantly reducing the time and cost associated with traditional hardware development.
  • Customization: The device can be customized to implement specific logic functions tailored to unique application requirements, enabling optimized performance and functionality.
  • Time-to-Market: Reduced time to market due to reprogrammability and rapid prototyping capabilities.
  • Cost-Effectiveness: In certain applications, FPGAs can offer a cost-effective solution compared to custom ASIC designs, especially for low- to medium-volume production.

Additional Details:

The XC3020TM100PC68I typically requires an external configuration memory to store the configuration data. The configuration data is loaded into the FPGA during power-up, defining the device's logic functions and interconnects. Power supply voltage and operating temperature ranges are crucial parameters for ensuring proper device operation. Detailed information regarding the device's specifications, configuration methods, and available development tools can be found in the Xilinx documentation for the XC3000 series.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess