EN
  • EN
  • DE

XC3020A-6PC84C

Part No XC3020A-6PC84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Logic Cell Array Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Pins 84
Number of Registers 256
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 1.8 kB
RoHS Compliant
Speed Grade 6
Win Source Part Number 1184353-XC3020A-6PC84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020A-6PC84C CAD Model

Description

The XC3020A-6PC84C is an electronic component manufactured by Xilinx Inc.

  • Supply and Demand Status: Limited
  • RAM Size: 1.8kB
  • Number of Pins: 84
  • RoHS Compliant: Yes
  • Speed Grade: 6
  • Operating Supply Voltage: 5V
  • Number of Registers: 256

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess