EN
  • EN
  • DE

XC2S600E-6FG456C

Part No XC2S600E-6FG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412505-XC2S600E-6FG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S600E-6FG456C CAD Model

Description

The XC2S600E-6FG456C is a Field Programmable Gate Array (FPGA) from the Spartan-IIE family manufactured by Xilinx. It's designed for high-volume, cost-sensitive applications, offering a balance of performance and price. This particular model is well-suited for applications needing moderate logic density and I/O capabilities.

Applications:

  • Networking Equipment: Used in Ethernet switches, routers, and network interface cards (NICs) for data processing and packet handling.
  • Consumer Electronics: Found in digital TVs, set-top boxes, and gaming consoles for accelerating video processing and custom logic implementation.
  • Industrial Automation: Deployed in programmable logic controllers (PLCs), motor drives, and industrial control systems for real-time control and data acquisition.
  • Automotive Electronics: Implemented in advanced driver-assistance systems (ADAS), infotainment systems, and body control modules for signal processing and system control.
  • Medical Devices: Incorporated into diagnostic equipment, patient monitoring systems, and medical imaging devices for data processing and control.

Features:

  • Logic Cells: Contains a defined number of logic cells (approximately 600,000 gates equivalent) for implementing complex digital circuits.
  • On-Chip Memory: Includes block RAM and distributed RAM resources for efficient data storage and retrieval.
  • Digital Clock Managers (DCMs): Provides clock management capabilities for frequency synthesis, clock domain crossing, and clock deskewing.
  • I/O Interfaces: Supports a wide range of I/O standards, including LVTTL, LVCMOS, HSTL, and SSTL, for versatile connectivity.
  • Configuration Options: Can be configured through JTAG, serial, or parallel interfaces for flexible system integration.
  • Package Type: Housed in a FG456 (Fine-Pitch Ball Grid Array) package which provides good thermal performance and high pin density.
  • Speed Grade: The '-6' indicates the speed grade, representing the performance capability of the device.

Benefits:

  • Design Flexibility: Allows for custom logic implementation to meet specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development cycles, accelerating time-to-market.
  • Cost-Effectiveness: Offers a cost-optimized solution for high-volume production.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Integration: Consolidates multiple functions into a single device, reducing board space and system complexity.

Additional Details:

The XC2S600E-6FG456C operates at a voltage range of 1.8V or 2.5V. This device offers configurable I/O standards, ensuring compatibility with a wide range of external devices and interfaces. It's fabricated using a 0.18-micron process technology.

When designing with this FPGA, careful consideration should be given to power supply decoupling and signal integrity to ensure stable and reliable operation. Xilinx provides comprehensive design tools and documentation to facilitate efficient implementation of logic functions. The FG456 package offers good thermal management, allowing the device to operate reliably under various environmental conditions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess