EN
  • EN
  • DE

XC2C64-5PC44C

Part No XC2C64-5PC44C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description As fast as 4.0 ns pin-to-pin logic delays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281509-XC2C64-5PC44C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C64-5PC44C CAD Model

Description

The XC2C64-5PC44C is a CoolRunner-II series Complex Programmable Logic Device (CPLD) manufactured by Xilinx. It is designed for high-performance, low-power applications, offering a flexible and efficient solution for implementing custom logic functions.

Applications:

  • Glue Logic Replacement: Used to replace multiple discrete logic gates, reducing board space and complexity.
  • Interface Control: Employed for implementing custom interface controllers for various peripherals.
  • Address Decoding: Utilized for address decoding in memory systems.
  • State Machines: Integrated into state machine designs for controlling sequential logic operations.
  • Power Management: Applied in power management circuits for implementing custom control logic.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing custom logic functions.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Fast Propagation Delay: Offers a fast propagation delay, ensuring high-speed performance.
  • In-System Programmable: Allows for in-system programming, simplifying updates and modifications.
  • 44-Pin Package: Available in a compact 44-pin package, minimizing board space.

Benefits:

  • Flexibility: Offers a flexible solution for implementing custom logic functions, tailoring the device to specific application requirements.
  • Reduced Board Space: Replaces multiple discrete logic gates, reducing board size and component count.
  • High Performance: Provides high-speed performance with low power consumption.
  • Easy Updates: Allows for in-system programming, simplifying updates and modifications without removing the device.
  • Cost-Effective: Offers a cost-effective solution for implementing custom logic functions in a wide range of applications.

Additional Details:

The XC2C64-5PC44C operates on a 3.3V power supply. It has a typical propagation delay of 5ns, allowing for high-speed operation. The device is programmed using JTAG or parallel programming interfaces. It is crucial to consult the datasheet for detailed information on the device's electrical characteristics, timing specifications, and programming procedures. The Xilinx ISE or Vivado development tools are typically used for designing and implementing logic functions on the XC2C64-5PC44C. Proper power supply decoupling and grounding are essential for ensuring stable and reliable operation. The XC2C64-5PC44C provides a versatile and efficient solution for implementing custom logic functions in a variety of applications, offering high performance, low power consumption, and ease of use.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess