EN
  • EN
  • DE

XC2C256-7PQG208C

Part No XC2C256-7PQG208C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 173
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-PQFP (28x28)
Win Source Part Number 085011-XC2C256-7PQG208C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-7PQG208C CAD Model

Description

The XC2C256-7PQG208C is a high-performance programmable integrated circuit manufactured by Xilinx Inc.

  • Programmable Type: In-system programmable
  • Delay Time Max: 6.7ns
  • Number of I/Os: 173
  • Voltage Supply Range: 1.7 V to 1.9 V
  • Number of Gates: 6000
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Case: 208-PQFP
  • Mounting: Surface
  • Operating Temperature: 0°C to 70°C
  • Lifecycle Status: Active
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $445.7143 $445.7143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess