The XC2C128-7QP132C is a CoolRunner-II Complex Programmable Logic Device (CPLD) from Xilinx Inc. It is a versatile and energy-efficient CPLD designed for a wide range of applications, providing flexible logic implementation and high-speed performance. The device offers a rich feature set, making it ideal for both simple and complex digital designs.
Applications:
- Address decoding
- I/O expansion
- Glue logic
- Power-up management
- Interface bridging
Features:
- 128 macrocells
- Global clock lines
- In-system programming (ISP)
- Advanced feature sets
- Low power consumption
- Fast propagation delays
- 132-pin Quad Flat Pack (QFP) package
Benefits:
- Increased design flexibility: Programmable logic allows for easy modification and customization.
- Reduced system cost: Integration of multiple logic functions into a single device lowers component count.
- Improved system performance: Fast propagation delays enable high-speed operation.
- Lower power consumption: Energy-efficient design extends battery life in portable applications.
- Simplified system design: ISP feature allows for easy updates and bug fixes without removing the device from the board.
Additional Details:
The XC2C128-7QP132C operates from a 1.8V power supply and provides excellent noise immunity. It's commonly used in applications requiring quick turnaround times and design flexibility. The device supports a wide range of I/O standards and is fully compliant with RoHS and lead-free standards. It's designed to operate within a commercial temperature range. Further details on specific timing characteristics, I/O configurations, and programming guidelines are available in the Xilinx datasheet for this device.
The CoolRunner-II architecture uses a low-power, low-voltage process technology that minimizes power consumption while maintaining high performance. The device also incorporates advanced power management features, such as clock gating and power-down modes, to further reduce power dissipation. The in-system programming (ISP) feature allows the device to be programmed and re-programmed while it is still installed on the circuit board, simplifying design updates and reducing manufacturing costs.