The Xilinx Inc. XC2C128-6CP132C integrated circuit is a programmable device designed for use in various electronic applications. It has a surface mount device (SMD) mounting style and 100 input/output (I/O) pins. The device features 8 logic elements/blocks and 128 macrocells, making it ideal for complex designs. It also has 3000 gates and a delay time of 5.7ns. The device operates within a temperature range of 0°C to 70°C and requires a supply voltage of 1.7V to 1.9V. This device is now obsolete and has a limited supply and demand status.
- Mounting Style: SMD
- I/O Pins: 100
- Logic Elements/Blocks: 8
- Macrocells: 128
- Gates: 3000
- Delay Time: 5.7ns
- Operating Temperature: 0°C to 70°C
- Supply Voltage: 1.7V to 1.9V
- Status: Obsolete
- Supply and Demand Status: Limited