EN
  • EN
  • DE

XC2064-100PC44C

Part No XC2064-100PC44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412395-XC2064-100PC44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2064-100PC44C CAD Model

Description

The Xilinx XC2064-100PC44C is a Configurable Logic Cell (CLC) array, part of the XC2000 series Field-Programmable Gate Array (FPGA) family. This device provides a flexible platform for implementing custom digital circuits and logic functions. It is designed for applications requiring moderate complexity and reconfigurability. The XC2064-100PC44C is housed in a 44-pin Plastic Leaded Chip Carrier (PLCC) package and features a 100MHz operating frequency.

Applications:

  • Prototyping digital circuits: Used extensively for verifying designs before committing to ASIC implementation.
  • Custom logic functions: Suitable for implementing unique control algorithms and data processing pipelines.
  • Educational purposes: Commonly used in universities and training programs to teach digital design principles.
  • Interface controllers: Implements interfaces between different digital systems with varying protocols.
  • Small-scale embedded systems: Serves as the central processing unit in simpler embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides configurable I/O pins for interfacing with external devices and systems.
  • Programmability: Can be reprogrammed multiple times, allowing for design iterations and field upgrades.
  • On-chip routing resources: Offers a network of routing channels for connecting CLBs and IOBs.
  • 100 MHz Maximum operating frequency: Offers relatively high-speed operation.

Benefits:

  • Flexibility: Allows for the implementation of a wide variety of digital circuits and logic functions.
  • Time to market: Reduces development time compared to traditional ASIC design.
  • Cost-effectiveness: Provides a cost-effective solution for low to medium volume production runs.
  • Reconfigurability: Enables design changes and upgrades without requiring hardware modifications.
  • Reduced board space: Integrates multiple logic functions into a single chip, saving board space.

Additional Details:

The XC2064-100PC44C operates with a supply voltage of 5V. It offers a speed grade of -100, indicating its maximum operating frequency. The PC44 package is a standard PLCC package, offering through-hole mounting. The internal architecture of the XC2000 family consists of a matrix of configurable logic blocks (CLBs) surrounded by programmable input/output blocks (IOBs). The interconnections between these blocks are also programmable, allowing for a high degree of customization. The device is programmed using a dedicated programming interface, often via a JTAG connection. It is particularly suited for applications needing adaptable hardware solutions and a relatively compact package.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess