EN
  • EN
  • DE

XC18V02PC44I

Part No XC18V02PC44I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER I-TEMP 3.3V 44-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type In System Programmable
Memory Size 2Mb
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 036584-XC18V02PC44I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC18V02PC44I CAD Model

Description

The Xilinx Inc. XC18V02PC44I is an obsolete (EOL) integrated circuit device that comes with 2Mb memory size and in-system programmable type.

  • Memory Size: 2Mb
  • Programmable Type: In-system programmable
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V
  • Case/Package: 44-PLCC (16.59x16.59)
  • Popularity: High
  • Packaging: tube/rail
  • Supply and Demand Status: Balanced
  • Alternative Parts: XC18V02PC44C and XC18V02PCG44C

You May Also Be Interested in

Altera
Lowest to $5.4135
Altera
IC CONFIG DEVICE 1MBIT 20PLCC
Lowest to $27.2727
Altera
IC CONFIG DEVICE 400KBIT 8DIP
Lowest to $89.6418
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Altera
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess