EN
  • EN
  • DE

MAX6030BEUR+T

Part No MAX6030BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 500μA
Tolerance ±0.4%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 65μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704910-MAX6030BEUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6030
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6030BEUR+T CAD Model

Description

Maxim Integrated MAX6030BEUR+T Voltage Reference

The MAX6030BEUR+T from Maxim Integrated is a high-precision, low-dropout, micropower voltage reference. This device is from a series of low-noise, high-accuracy voltage references that are designed to maintain stability and performance over a wide range of supply voltages and temperatures. The MAX6030BEUR+T is ideal for precision voltage regulation in sensitive analog circuits, data converters, portable instrumentation, and industrial applications where low power consumption and a small footprint are essential.

Featuring a series-mode design, the MAX6030BEUR+T operates with a supply voltage that is just 100mV above the output voltage, contributing to its efficiency. The output voltage is preset at the factory with a variety of options available, including the popular 3.0V output. This component boasts an impressive temperature coefficient, ensuring that the voltage reference remains consistent across a broad temperature range, typically from -40°C to +85°C.

One of the key advantages of the MAX6030BEUR+T is its low noise performance, making it suitable for high-precision analog-to-digital or digital-to-analog conversion applications. It also features a low, 10ppm/°C temperature coefficient and a ±0.2% initial accuracy, which contribute to its overall precision and reliability. Additionally, the device offers a low quiescent current, typically around 35μA, which is particularly beneficial for battery-powered devices where power efficiency is critical.

The MAX6030BEUR+T comes in a compact, surface-mount SOT23 package, which is conducive to space-constrained designs. Its small size and low power requirements make it an excellent choice for portable and wearable technology, as well as for applications where board space is at a premium.

Overall, the Maxim Integrated MAX6030BEUR+T voltage reference is a high-quality component that delivers accuracy, stability, and power efficiency, making it an ideal choice for a variety of precision voltage regulation applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0795 $61.1925
35+ $3.3472 $117.1520
54+ $3.2432 $175.1328
74+ $3.1381 $232.2194
96+ $3.0342 $291.2832
128+ $2.7200 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess