The XC18V02VQ44CES is a configuration PROM (programmable read-only memory) device manufactured by Xilinx. It's primarily designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM is a critical component in systems where the FPGA needs to be configured automatically upon power-up.
Applications:
- Configuration storage for Xilinx FPGAs
- Automated system configuration at power-up
- Embedded systems requiring non-volatile memory for configuration data
- Industrial control systems
- Communication equipment
Features:
- 2 Mbit (2,097,152 bits) storage capacity
- Low-power operation
- In-System Programmable (ISP) via JTAG interface
- 44-pin VQFP (Very thin Quad Flat Pack) package
- Operating voltage: 3.3V
Benefits:
- Provides a reliable and non-volatile storage for FPGA configuration data
- Enables automatic FPGA configuration upon power-up, simplifying system operation
- Allows for in-system programming, facilitating design updates and revisions
- Low power consumption makes it suitable for power-sensitive applications
- Compact package size reduces board space requirements
Additional Details:
The XC18V02VQ44CES is typically programmed using a JTAG programmer connected to the JTAG interface pins. Once programmed, the PROM retains the configuration data even when power is removed. Upon power-up, the FPGA automatically loads the configuration data from the PROM, configuring the FPGA to perform its intended function. The datasheet contains detailed timing diagrams, pinout information, and programming instructions. Careful consideration should be given to the power supply decoupling and signal integrity to ensure reliable operation.