EN
  • EN
  • DE
  • IT

XC17V16PC44I

Part No XC17V16PC44I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description Cascadable for storing longer or multiple bitstreams
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 16Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 1281461-XC17V16PC44I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17V16PC44I CAD Model

Description

The XC17V16PC44I is an obsolete (EOL) integrated circuit manufactured by Xilinx Inc.

  • Packaging: Tube
  • Package: 44-LCC (J-Lead)
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 3V to 3.6V
  • Memory Size: 16Mb
  • Programmable Type: OTP
  • Alternative Parts: XC17V16VQ44I, XC17V16PCG44I, and XC17V16VQG44I

You May Also Be Interested in

Xilinx Inc.
IC PROM SER 30000 C-TEMP 20-SOIC
Lowest to $16.3040
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess