The Xilinx XC17S30PC is a programmable Read-Only Memory (PROM) configuration device designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). This device stores the configuration data required to define the functionality of the FPGA. Once the FPGA is powered up, the XC17S30PC loads the configuration data into the FPGA, enabling it to perform its intended function.
Applications
- Configuration of Xilinx FPGAs in embedded systems
- Bootstrapping FPGAs in telecommunications equipment
- Loading FPGA configuration data in industrial control systems
- Programming FPGAs in networking devices
- FPGA configuration in aerospace applications
Features
- 3.0 Mbit PROM density: Provides ample storage for complex FPGA configurations.
- In-System Programmable (ISP) via JTAG: Allows for convenient updates and revisions without removing the device from the board.
- Low-power operation: Minimizes power consumption in battery-powered and energy-sensitive applications.
- Fast configuration time: Ensures quick startup and efficient system operation.
- Multiple package options: Offers flexibility in design and integration.
Benefits
- Simplified FPGA configuration: Streamlines the development process and reduces time to market.
- Flexibility and adaptability: Enables easy updates and modifications to the FPGA configuration.
- Reduced system cost: Eliminates the need for external memory devices and complex programming circuitry.
- Improved system reliability: Provides a secure and reliable storage solution for critical configuration data.
- Enhanced system performance: Ensures fast and efficient FPGA configuration, leading to improved system performance.
Additional Details
The XC17S30PC operates from a single 3.3V power supply and is available in various temperature grades. It supports JTAG programming, allowing for easy in-system updates. The device is designed to be highly reliable, ensuring that the FPGA configuration is stored securely and loaded correctly every time. It's commonly used where a reliable, non-volatile memory source is needed to configure a Xilinx FPGA. The specific package type (PC) often refers to a Plastic Leaded Chip Carrier (PLCC) package.