EN
  • EN
  • DE

XC17S30LVC

Part No XC17S30LVC
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202115-XC17S30LVC
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S30LVC CAD Model

Description

The XC17S30LVC is a 3 Mbit Serial Configuration PROM (programmable read-only memory) manufactured by Xilinx. This PROM is designed to configure Xilinx FPGAs (Field-Programmable Gate Arrays). It stores the configuration data that determines the functionality of the FPGA after power-up.

Applications:

  • Xilinx FPGA Configuration: Used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Employed in embedded systems where non-volatile storage of configuration data is required.
  • Industrial Control Systems: Integrated into industrial control systems for storing control algorithms and configurations.
  • Communication Equipment: Used in communication equipment to store configuration data for network devices.
  • Aerospace and Defense: Applied in aerospace and defense systems for storing critical configuration data.

Features:

  • 3 Mbit Density: Provides a storage capacity of 3 million bits.
  • Serial Interface: Uses a serial interface for data transfer.
  • Low Voltage Operation: Operates at a low voltage, typically 3.3V.
  • In-System Programmable: Can be programmed in-system, allowing for easy updates.
  • Endurance: High endurance, supporting multiple program/erase cycles.
  • Compact Package: Small form factor for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Configuration: Simplifies the configuration process for Xilinx FPGAs.
  • Flexible Design: Allows for easy updates and modifications to FPGA configurations.
  • High Reliability: Provides reliable storage for critical configuration data.
  • Reduced System Cost: Cost-effective solution for FPGA configuration.
  • Fast Configuration Time: Quick loading of the configuration bitstream.

Additional Details:

The XC17S30LVC is typically programmed using a Xilinx programming cable or a dedicated programmer. The configuration data is loaded into the PROM, which then automatically loads it into the FPGA at power-up. Detailed specifications, including programming voltage, timing parameters, and operating temperature range, are available in the manufacturer's datasheet.

This serial configuration PROM provides a reliable and efficient solution for configuring Xilinx FPGAs. Its non-volatile storage, easy programmability, and high reliability make it a preferred choice for engineers designing FPGA-based systems.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess