EN
  • EN
  • DE

MC08XS6421BEK

Part No MC08XS6421BEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-HSOP
Family Name MC08X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13359, 934070614574
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883211-MC08XS6421BEK
Ultra Librarian 3D Model Ultra Librarian MC08XS6421BEK CAD Model

Description

The NXP MC08XS6421BEK is a sophisticated, high-performance power system basis chip (SBC) designed to meet the rigorous demands of automotive and industrial applications. This versatile component is part of NXP's 12 V Quad High-Side and Octal Low-Side Switch for Automotive and Industrial Applications series, known for their reliability and robustness.

Key Features

  • Multiple Output Channels: The device offers a combination of high-side and low-side switches, providing flexibility in controlling various loads.
  • Advanced Power Management: It includes a voltage regulator with various operating modes, contributing to the efficiency of power management within a system.
  • High Reliability: With features like overcurrent protection and thermal shutdown, the MC08XS6421BEK ensures safe operation under a wide range of conditions.
  • Diagnostic Functions: Equipped with comprehensive diagnostics, it enables easier system maintenance and troubleshooting.

Applications

The NXP MC08XS6421BEK is designed for use in a variety of automotive applications, including body control modules, lighting systems, and power distribution centers. Its robust design also makes it suitable for industrial applications that require reliable power switching capabilities.

Technical Specifications

  • Integrated Circuits (ICs): PMIC - Power Distribution Switches
  • Package / Case: 32-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Output Current: Various outputs with specific current ratings

Quality and Support

NXP is committed to providing quality products and comprehensive technical support. The MC08XS6421BEK is backed by NXP's rigorous testing and validation processes, ensuring that it meets the highest standards for automotive and industrial use.

For detailed product information, datasheets, and support resources, customers can visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess