EN
  • EN
  • DE

XC17S200API

Part No XC17S200API
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156201-XC17S200API
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S200API CAD Model

Description

The Xilinx XC17S200API is a Serial Configuration PROM (programmable read-only memory) designed to store configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). It's a crucial component for ensuring the proper operation of Xilinx FPGA-based systems.

Applications:

  • Configuration memory for Xilinx FPGAs
  • Storage of FPGA configuration data
  • Boot-up sequencing for FPGA-based systems
  • Industrial control systems
  • Telecommunications equipment

Features:

  • Density: 2 Mbits (Megabits) of storage capacity.
  • Serial Interface: Uses a serial interface to load configuration data into the FPGA.
  • Low Power Consumption: Minimizes power consumption during configuration and operation.
  • In-System Programmability: Can be programmed while installed in the system.
  • Reliable Storage: Provides non-volatile storage for FPGA configuration data.

Benefits:

  • Easy Configuration: Serial interface simplifies the FPGA configuration process.
  • Space-Saving Design: Small package size allows for efficient use of board space.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Flexible Programming: In-system programmability allows for easy updates and modifications.
  • Reliable Operation: Non-volatile storage ensures the FPGA is configured correctly at power-up.

Additional Details:

The XC17S200API configuration PROM from Xilinx is a reliable and cost-effective solution for storing configuration data for Xilinx FPGAs. It is programmed using a standard serial interface and stores the configuration data in non-volatile memory. Upon power-up, the FPGA reads the configuration data from the PROM, allowing it to operate according to the programmed design. The XC17S200API is designed to meet the demanding requirements of FPGA-based systems, providing reliable and consistent performance. Always refer to the Xilinx documentation for detailed programming instructions and compatibility information.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3530 $82.3530
2+ $79.7795 $159.5590
3+ $77.2059 $231.6177
4+ $74.6324 $298.5296
5+ $66.9118 $334.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess