EN
  • EN
  • DE

XC17S10PI

Part No XC17S10PI
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015272-XC17S10PI
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17S10PI CAD Model

Description

The XC17S10PI is a programmable Read-Only Memory (PROM) configuration device from Xilinx. It is primarily used to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). When the FPGA powers up, it loads its configuration data from the PROM, allowing it to function as a specific digital circuit.

Applications

  • FPGA Configuration: Stores the bitstream data for Xilinx FPGAs, enabling them to perform desired functions.
  • System Boot-Up: Provides the necessary initial configuration for complex digital systems based on FPGAs.
  • Prototyping and Development: Allows for easy reprogramming and testing of FPGA designs.
  • Embedded Systems: Used in embedded systems where FPGAs implement custom logic.
  • Aerospace and Defense: Employed in applications requiring reprogrammable logic for mission-critical systems.

Features

  • Serial Configuration: Supports serial configuration mode for FPGAs.
  • In-System Programmable (ISP): Can be programmed while installed in the system.
  • Low Power Consumption: Minimizes power consumption in FPGA-based systems.
  • Compact Package: Available in a compact package for space-constrained applications.
  • High Reliability: Ensures reliable storage of configuration data.

Benefits

  • Easy FPGA Configuration: Provides a simple and reliable method for configuring Xilinx FPGAs.
  • Flexibility and Reprogrammability: Allows for easy modification and updates to FPGA designs.
  • Reduced Development Time: Simplifies the prototyping and development process.
  • Space Saving: Compact package minimizes board space requirements.
  • Reliable Operation: Ensures reliable operation of FPGA-based systems.

Additional Details

The XC17S10PI has a specific storage capacity (e.g., 1 Mbit) suitable for storing the configuration data of smaller Xilinx FPGAs. It's typically programmed using a Xilinx programming cable and software. The PROM communicates with the FPGA via a serial interface. Refer to the Xilinx datasheet for specific programming instructions, timing diagrams, and electrical characteristics. Careful attention should be paid to the power supply and decoupling requirements for reliable operation.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess