The Xilinx XC17S10LPC is a programmable Read-Only Memory (PROM) configuration device designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). As part of the XC17S family, it provides a reliable and cost-effective solution for storing FPGA configuration data. The 'L' in the part number typically indicates a low-voltage operation.
Applications
- Configuration of Xilinx FPGAs in embedded systems.
- Bootstrapping microprocessors and microcontrollers in various applications.
- Storing configuration data for programmable logic devices.
- Use in industrial control systems requiring non-volatile memory.
Features
- Density: 1Mb (Megabit) of storage capacity.
- Programming: In-system programmable via JTAG interface.
- Voltage: Low voltage operation, typically 3.3V.
- Package: Available in PLCC (Plastic Leaded Chip Carrier) package.
- Endurance: High endurance for reliable data retention over multiple programming cycles.
Benefits
- Reliable Configuration: Ensures proper configuration of the FPGA at power-up.
- High Storage Capacity: Sufficient memory for storing complex FPGA configurations.
- Easy Programming: Simplified JTAG programming interface streamlines development and testing.
- Low Power Consumption: Suitable for power-sensitive applications.
- Design Flexibility: Allows for easy updates and modifications to FPGA configurations without needing to replace hardware.
The XC17S10LPC is specifically designed to interface with Xilinx FPGAs, ensuring seamless integration and optimal performance. Its non-volatile memory retains the FPGA configuration even after power is removed, making it suitable for applications that require immediate operation upon power-up.
This device is commonly used in telecommunications equipment, industrial automation systems, and consumer electronics, where reliable FPGA configuration is critical. The JTAG programming interface enables engineers to rapidly prototype and deploy their designs, reducing development time and costs. The device's robust design and high endurance ensure long-term reliability in demanding environments.
The PLCC package provides a convenient and reliable mounting option, simplifying PCB integration. The combination of high storage capacity, easy programming, and low power consumption makes the XC17S10LPC a versatile and dependable choice for configuring FPGAs in a wide range of applications.