EN
  • EN
  • DE

XC17256XPC

Part No XC17256XPC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105185-XC17256XPC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17256XPC CAD Model

Description

The Xilinx XC17256XPC is an In-System Programmable (ISP) PROM (Programmable Read-Only Memory) configuration device, designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). It acts as a non-volatile memory, storing the configuration bitstream required to initialize and operate the FPGA. The XC17256XPC offers a storage capacity of 256 Kbits.

Applications:

  • FPGA Configuration: Its main use is storing the configuration data for Xilinx FPGAs, which defines their functionality.
  • Embedded Systems: Used in embedded systems that need non-volatile storage for configuration settings.
  • Telecommunications: Deployed in telecommunications infrastructure to configure FPGAs for signal processing and data routing.
  • Industrial Automation: Used within industrial control systems to configure programmable logic devices.
  • Aerospace and Defense: Integrated into critical systems requiring dependable non-volatile memory for configuration purposes.

Features:

  • In-System Programmability (ISP): Allows reprogramming of the device without removing it from the circuit board, simplifying design updates and modifications.
  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring that the FPGA boots up correctly.
  • 256 Kbits Storage Capacity: Provides ample storage capacity for configuration data of many different Xilinx FPGAs.
  • JTAG Programming Interface: Uses the standard JTAG (IEEE 1149.1) interface for programming and testing.
  • Low Power Consumption: Designed for efficient operation, minimizing power usage.

Benefits:

  • Flexibility: ISP enables easy adaptation to changing requirements without physically replacing the configuration device.
  • Reliability: Non-volatile storage ensures that the FPGA is always configured correctly, even after power cycles.
  • Cost-Effectiveness: Offers a cost-competitive solution for FPGA configuration, compared to alternative memory technologies.
  • Ease of Use: Simplifies the configuration process with a user-friendly programming interface and readily available tools.
  • Reduced Time-to-Market: ISP facilitates quicker design iterations and faster deployment of FPGA-based systems.

Additional Details: The XC17256XPC usually operates at standard CMOS voltage levels. Detailed specifications, timing diagrams, and programming instructions are available in the official Xilinx documentation. This PROM uses the JTAG interface for programming. The datasheet also provides information regarding the number of program/erase cycles to expect during the lifespan of the device.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess