EN
  • EN
  • DE

XC17256DPC

Part No XC17256DPC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013482-XC17256DPC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17256DPC CAD Model

Description

The XC17256DPC is a 256K-bit serial configuration PROM (programmable read-only memory) designed for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). Manufactured by Xilinx, this PROM provides a reliable and cost-effective solution for storing the configuration data required to initialize the FPGA at power-up. It is essential for ensuring that the FPGA operates according to its intended design.

Applications:

  • Xilinx FPGA Configuration: Specifically designed for configuring Xilinx FPGAs, storing the bitstream that defines the FPGA's logic functions.
  • Embedded Systems: Used in embedded systems where FPGAs are employed for custom logic implementation.
  • Industrial Control Systems: Applied in industrial control systems requiring reconfigurable hardware.
  • Telecommunications Equipment: Utilized in telecommunications devices for implementing custom communication protocols.
  • Aerospace and Defense Systems: Found in aerospace and defense applications where FPGAs provide flexible and adaptable hardware solutions.

Features:

  • 256K-bit Memory Capacity: Offers 256K bits of storage for configuration data.
  • Serial Interface: Uses a serial interface to communicate with the FPGA, minimizing the number of pins required.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.
  • In-System Programmability: Can be programmed in-system, allowing for updates and modifications without removing the device.
  • Compact Package: Available in a compact package, such as a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), for space-constrained applications.
  • High Reliability: Provides high reliability and data retention for critical configuration data.
  • Fast Configuration Time: Enables fast configuration of the FPGA, reducing system startup time.

Benefits:

  • Reliable FPGA Configuration: Ensures reliable configuration of Xilinx FPGAs, guaranteeing correct operation.
  • Reduced System Complexity: Serial interface reduces the number of pins required, simplifying board design.
  • Lower Power Consumption: Low power consumption extends battery life in portable applications.
  • Flexible Updates: In-system programmability allows for easy updates and modifications, enhancing system flexibility.
  • Space Saving: Compact package saves valuable board space, enabling smaller system designs.
  • Improved System Performance: Fast configuration time reduces system startup time, improving overall system performance.

Additional Details:

The XC17256DPC typically operates with a supply voltage of 3.3V or 5V. It supports various serial communication protocols, such as SPI (Serial Peripheral Interface). The programming can be done using a dedicated programmer or through the FPGA itself. Datasheets provide detailed timing specifications, programming instructions, and package dimensions. Proper handling and storage procedures are recommended to ensure data integrity and prevent damage to the device. The device is commonly used in conjunction with Xilinx's ISE (Integrated Software Environment) or Vivado Design Suite for FPGA development and configuration.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1960 $76.7840
8+ $15.7507 $126.0056
12+ $15.2584 $183.1008
16+ $14.7662 $236.2592
21+ $14.2740 $299.7540
28+ $12.7974 $358.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess