EN
  • EN
  • DE

RT9005APSP

Part No RT9005APSP
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description DDR VDDQ and Termination Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300535-RT9005APSP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9005APSP CAD Model

Description

The RT9005A is a high-performance, low-dropout (LDO) regulator from Richtek designed to provide a stable and efficient power supply for a variety of applications. It's characterized by its small size and high power supply rejection ratio (PSRR), making it ideal for noise-sensitive applications. The RT9005A operates with a wide input voltage range and delivers a regulated output voltage with excellent accuracy.

Applications:

  • Mobile phones
  • PDAs
  • MP3 players
  • GPS devices
  • Wireless communication devices
  • Portable instruments

Features:

  • Low Dropout Voltage: Provides stable output with minimal voltage difference between input and output.
  • High PSRR: Effectively attenuates noise from the input power supply.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over Current Protection: Protects the device and the load from excessive current draw.
  • Over Temperature Protection: Shuts down the regulator to prevent damage from overheating.
  • Stable with Ceramic Capacitors: Ensures stability with low-ESR ceramic output capacitors.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption and extends battery life in portable devices.
  • Improved Audio Quality: High PSRR minimizes noise and improves audio quality in audio applications.
  • Enhanced System Reliability: Overcurrent and overtemperature protection features enhance system reliability.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces the number of external components.
  • Compact Solution: Small package size allows for use in space-constrained applications.

The RT9005A is a versatile LDO regulator suitable for a wide range of portable and battery-powered applications. Its combination of low dropout voltage, high PSRR, and low quiescent current makes it an excellent choice for demanding applications where efficiency and noise performance are critical. The overcurrent and overtemperature protection features ensure robust and reliable operation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess