EN
  • EN
  • DE

XC17128XVC

Part No XC17128XVC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC17128XVC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013440-XC17128XVC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17128XVC CAD Model

Description

The XC17128XVC is a Field-Programmable Gate Array (FPGA) configuration memory device from Xilinx. It is specifically designed to store the configuration data for Xilinx FPGAs. This memory device ensures that the FPGA can be programmed and reconfigured as needed. This is part of the XC1700 series.

Applications

  • FPGA Configuration: Storing the configuration data for Xilinx FPGAs.
  • System Prototyping: Loading different FPGA configurations for rapid prototyping of digital designs.
  • Embedded Systems: Providing a non-volatile memory for FPGA configuration in embedded systems.
  • Reconfigurable Computing: Storing multiple FPGA configurations for dynamic reconfiguration of hardware.

Features

  • 128Kbit Memory: Provides 128 Kbits of non-volatile memory for storing FPGA configuration data.
  • Serial Configuration: Uses a serial interface to load configuration data into the FPGA.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Compact Package: Small footprint allows for easy integration into space-constrained designs.
  • In-System Programmable: Can be programmed in-system, allowing for easy configuration updates.

Benefits

  • Reliable Configuration: Ensures reliable storage of FPGA configuration data.
  • Easy Programming: Simple serial interface simplifies configuration loading.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Size: Small size allows for easy integration into existing designs.
  • Flexible Configuration: In-system programmability allows for dynamic reconfiguration of the FPGA.

Additional Details

The XC17128XVC typically operates from a 3.3V or 5V power supply. The specific package type and operating temperature range may vary. Consult the Xilinx datasheet for detailed electrical characteristics, timing specifications, and programming information.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess