EN
  • EN
  • DE

XC17128EJI

Part No XC17128EJI
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC17128EJI Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105176-XC17128EJI
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17128EJI CAD Model

Description

The Xilinx XC17128EJI is an In-System Programmable Read-Only Memory (ISP PROM) configuration device designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It's part of the XC1700 series, which provides a cost-effective and efficient solution for FPGA configuration. This particular variant, the XC17128EJI, offers 128Kbits of storage capacity.

Applications:

  • FPGA Configuration: Primarily used to store the configuration bitstream for Xilinx FPGAs, enabling them to perform specific functions.
  • Embedded Systems: Suitable for embedded systems requiring non-volatile storage for configuration data.
  • Industrial Control Systems: Employed in industrial environments for configuring programmable logic devices.
  • Telecommunications Equipment: Used in telecom infrastructure to configure FPGAs for signal processing and routing.
  • Aerospace and Defense: Utilized in applications where reliable and non-volatile memory is crucial for system configuration.

Features:

  • In-System Programmability (ISP): Allows for reprogramming of the device while it is still mounted on the circuit board, simplifying updates and modifications.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring that the FPGA is configured correctly upon startup.
  • 128Kbits Storage Capacity: Provides sufficient storage for the configuration data of many Xilinx FPGAs.
  • Low Power Consumption: Designed for efficient operation, minimizing power usage in embedded systems.
  • Compact Package: Available in various package options for easy integration into different board layouts.

Benefits:

  • Flexibility: ISP capability enables easy adaptation to changing requirements without requiring physical replacement of the configuration device.
  • Reliability: Non-volatile storage ensures that the FPGA is always configured correctly, even after power loss.
  • Cost-Effectiveness: Provides a competitive solution for FPGA configuration compared to other memory technologies.
  • Ease of Use: Simple programming interface and readily available development tools simplify the configuration process.
  • Reduced Time-to-Market: ISP feature allows for quicker design iterations and faster deployment of FPGA-based systems.

Additional Details: The XC17128EJI typically supports JTAG programming interface. It operates within a specific voltage range, as defined in the Xilinx datasheet. The device’s endurance, specified in terms of program/erase cycles, ensures long-term reliability. It is available in different temperature grades to suit various operating environments. Datasheets and application notes from Xilinx provide detailed specifications, programming instructions, and usage guidelines.

You May Also Be Interested in

U-blox
Lowest to $110.7143
TDK Corporation
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess