EN
  • EN
  • DE

XC17128DPC

Part No XC17128DPC
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0633+
Reference case DIP
Manufacturer Xilinx Inc.
Win Source Part Number 758063-XC17128DPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17128DPC CAD Model

Description

The Xilinx XC17128DPC is a high-density, in-system programmable read-only memory (ISP PROM) configuration device. It is designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This device provides a cost-effective and reliable solution for configuring Xilinx FPGAs in a variety of applications.

Applications

  • FPGA Configuration: Used to store configuration bitstreams for Xilinx FPGAs.
  • Industrial Control Systems: Employed in systems requiring reliable and reconfigurable logic.
  • Telecommunications Equipment: Utilized in network infrastructure for storing FPGA configurations.
  • Aerospace and Defense: Suitable for applications needing robust and programmable solutions.
  • Medical Devices: Used where reprogrammability and reliability are crucial.

Features

  • In-System Programmable: Allows for easy updating and reconfiguration of the stored data without removing the device from the system.
  • High Density: Provides ample storage capacity for complex FPGA configurations.
  • Low Power Consumption: Minimizes power usage, making it suitable for power-sensitive applications.
  • Fast Access Time: Ensures rapid loading of configuration data to the FPGA.
  • Multiple Package Options: Available in various packages to suit different board layouts and application requirements.
  • Endurance: Designed to withstand a large number of program/erase cycles.

Benefits

  • Flexibility: Enables easy modification and updating of FPGA designs without hardware changes.
  • Reduced Time-to-Market: Simplifies prototyping and development, accelerating the design cycle.
  • Cost-Effectiveness: Provides a cost-efficient solution for FPGA configuration.
  • Reliability: Ensures stable and dependable FPGA operation.
  • Design Security: Offers protection against unauthorized access to the configuration data.

Additional Details

The XC17128DPC operates over a specified voltage range, typically 3.0V to 3.6V or 4.5V to 5.5V, depending on the specific version. It supports serial programming interfaces. The device is commonly available in packages such as PLCC (Plastic Leaded Chip Carrier). Detailed specifications include parameters such as programming voltage, erase voltage, operating temperature range, and data retention characteristics. Refer to the Xilinx datasheet for precise details.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess