EN
  • EN
  • DE

XC17128DJC

Part No XC17128DJC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Configuration Memory, 128KX1, CMOS, PLCC20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021428-XC17128DJC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17128DJC CAD Model

Description

The XC17128DJC is a field-programmable configuration memory device manufactured by Xilinx, designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). It is a critical component used to define the functionality and interconnections within the FPGA. Upon power-up, the FPGA loads its configuration from this memory, enabling it to perform its intended tasks.

Applications

  • Configuration storage for Xilinx FPGAs: Directly used to store the configuration bitstream for various Xilinx FPGA families.
  • Embedded systems: Integrated into systems requiring reconfigurable logic, such as industrial control systems.
  • Telecommunications equipment: Used in routers, switches, and other networking devices for flexible hardware configurations.
  • Aerospace applications: Implemented in avionics and satellite systems where reconfigurability and reliability are essential.
  • Medical devices: Employed in imaging equipment and diagnostic tools for customizable signal processing.

Features

  • 128 Kilobits of storage: Provides ample memory to store complex FPGA configurations.
  • Serial configuration interface: Uses a serial interface for efficient and streamlined data transfer to the FPGA.
  • Low power consumption: Operates with minimal power requirements, suitable for battery-powered and energy-sensitive applications.
  • In-system programmability: Can be programmed while mounted on the circuit board, allowing for design updates without physical removal.
  • High endurance: Capable of withstanding numerous programming cycles, ensuring reliable performance over the product's lifespan.

Benefits

  • Flexible system design: Enables dynamic reconfiguration of FPGA logic, allowing for adaptable system functionality.
  • Simplified design updates: In-system programmability streamlines the update process, reducing downtime and maintenance costs.
  • Reduced board space: Compact package design allows for efficient use of PCB real estate.
  • Enhanced reliability: High endurance ensures consistent performance and data retention.
  • Lower power consumption: Minimizes energy usage, contributing to longer battery life in portable devices.

Additional Details

The XC17128DJC typically operates at a supply voltage of 3.3V or 5V, depending on the specific configuration. It supports a serial configuration interface, with data transfer rates that enable rapid FPGA configuration. The device is available in various package options, including PLCC and SOIC, offering flexibility in PCB design. Operating temperature range is typically between -40°C to +85°C. Its programming voltage is dependent on the programming method and tool used. The configuration data is non-volatile, meaning it is retained even when power is removed.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess