EN
  • EN
  • DE

XA3S100E-4CPG132I

Part No XA3S100E-4CPG132I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA XA Spartan-3E Family 100K Gates 2160 Cells 572MHz 90nm Technology 1.2V 132-Pin CS-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TFBGA
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Gates 100000
Number of I/Os 83
Number of Logic Blocks (LABs) 240
Number of Logic Elements/Cells 2160
Number of Pins 132
Operating Supply Voltage 1.2 V
RAM Size 9 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1221973-XA3S100E-4CPG132I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XA3S100E-4CPG132I CAD Model

Description

The XA3S100E-4CPG132I is a Field Programmable Gate Array (FPGA) from Xilinx Inc.

  • Product Name: XA3S100E-4CPG132I
  • Logic Elements/Cells: 2160
  • Gates: 100000
  • Voltage: 1.2 V
  • RAM Size: 9 kB
  • Package: TFBGA
  • Pins: 132
  • I/Os: 83
  • Logic Blocks (LABs): 240
  • Speed Grade: 4
  • Supply and Demand Status: limited
  • RoHS: compliant
  • Operating Temperature Range: -40 °C to 100 °C

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess