EN
  • EN
  • DE

TMS32C6211BZFNA150

Part No TMS32C6211BZFNA150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 256-BGA / DSP Fixed-Point 32bit 150MHz 1200MIPS 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 797627-TMS32C6211BZFNA150
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6211B
Introduction Date March 23, 2006
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6211BZFNA150 CAD Model

Description

The Texas Instruments TMS32C6211BZFNA150 is a high-performance digital signal processor (DSP) belonging to the TMS320C62x family. Engineered for rigorous signal processing tasks, this DSP is an ideal choice for applications requiring intense mathematical computations, such as audio processing, telecommunications, industrial control systems, and image processing.

Key Features

  • High-Speed Performance: The TMS32C6211BZFNA150 operates at a frequency of 150MHz, delivering the power needed for complex algorithms and signal processing tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This DSP features an optimized VLIW architecture, which enables it to execute multiple instructions in parallel, significantly improving processing throughput.
  • Large On-Chip Memory: With integrated memory, this DSP reduces the need for external memory components, leading to simplified system design and reduced power consumption.
  • High-Precision Arithmetic: The device supports 32-bit fixed-point as well as floating-point precision, allowing for versatile and accurate computations.
  • Robust Peripheral Set: This DSP includes a variety of peripherals such as timers, serial ports, and a host-port interface, which facilitate easy integration with other system components and peripherals.

Applications

The TMS32C6211BZFNA150 is designed to handle a wide range of applications. Its powerful signal processing capabilities make it suitable for:

  • Professional and consumer audio systems
  • Wireless and wired communications
  • Medical imaging systems
  • Digital motor control
  • Video and image processing equipment
  • Instrumentation and measurement devices

Technical Specifications

Parameter Value
Clock Speed 150MHz
Data Bus Width 32-Bit
Instruction Set Architecture VLIW
On-Chip Memory Yes
Operating Temperature 0°C to 90°C

Overall, the TMS32C6211BZFNA150 by Texas Instruments is a powerful and versatile DSP that can meet the needs of a wide range of high-demand signal processing applications, delivering both performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess