EN
  • EN
  • DE

TLP184GBGBTPLSE

Part No TLP184GBGBTPLSE
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022404-TLP184GBGBTPLSE
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP184GBGBTPLSE CAD Model

Description

The TLP184GBGBTPLSE is an integrated circuit (IC) component that likely functions as an interface or control device within a larger Xilinx system. Due to the lack of readily available public datasheets or detailed specifications for this specific part number, a precise understanding of its function requires access to proprietary Xilinx documentation or contextual information within a particular Xilinx product ecosystem. However, based on common Xilinx product naming conventions and target applications, it is reasonable to infer some potential applications and characteristics.

Possible Applications

  • FPGA Configuration and Programming: It may be involved in configuring or programming Xilinx Field Programmable Gate Arrays (FPGAs).
  • High-Speed Serial Communication: Given Xilinx's focus on high-speed data transfer, this component could facilitate serial communication protocols such as PCIe, Ethernet, or other custom interfaces.
  • Memory Interface: It could be used to interface with external memory devices, managing data flow and timing.
  • Power Management: This IC might control or monitor power rails within the Xilinx system.
  • System Monitoring and Control: It could be responsible for monitoring system health parameters and implementing control functions based on sensor data.

Potential Features

  • High-Speed Data Handling: Designed for efficient processing of high-bandwidth data streams.
  • Low Power Consumption: Optimized for minimal power usage in embedded systems.
  • Robust Error Handling: Incorporated with error detection and correction mechanisms to ensure data integrity.
  • Configurable Interface: Adaptable to various communication standards and protocols.
  • Compact Package: Designed for space-constrained applications.

Potential Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness through efficient data handling.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers energy costs in larger systems.
  • Enhanced System Reliability: Minimizes data corruption and ensures stable operation.
  • Increased Design Flexibility: Allows for easy integration into diverse system architectures.
  • Simplified System Design: Reduces component count and simplifies board layout.

Due to the limited publicly available information, it is crucial to consult Xilinx documentation specific to the system using this component to obtain accurate details on its function, specifications, and application.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,110+ $0.1097 $231.4670
2,750+ $0.1051 $289.0250
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587,100 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess