EN
  • EN
  • DE

EP2AGX125EF29C3N

Part No EP2AGX125EF29C3N
Manufacturer Xilinx Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007488-EP2AGX125EF29C3N
Categories OEM Parts(C-E)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2AGX125EF29C3N CAD Model

Description

The EP2AGX125EF29C3N is a high-performance FPGA (Field-Programmable Gate Array) from Xilinx Inc., belonging to the Arria II GX family. These FPGAs are designed for applications requiring high-speed connectivity, signal processing, and embedded processing capabilities.

Applications:

  • High-Speed Networking: Used in routers, switches, and other networking equipment for data processing and packet handling.
  • Video Processing: Employed in video encoding/decoding, image processing, and display applications.
  • Wireless Communication: Utilized in base stations and other wireless communication systems for signal processing and modulation/demodulation.
  • Industrial Automation: Used in industrial control systems for real-time data acquisition and processing.
  • Aerospace and Defense: Found in aerospace and defense applications for high-performance computing and signal processing.

Features:

  • High Logic Density: Provides a large number of logic elements for implementing complex digital circuits.
  • High-Speed Transceivers: Includes high-speed serial transceivers for data communication at rates up to several Gbps.
  • Embedded Memory: Features on-chip memory blocks for data storage and processing.
  • DSP Blocks: Includes dedicated DSP blocks for accelerating signal processing algorithms.
  • Flexible I/O: Offers a wide range of I/O interfaces for connecting to external devices.

Benefits:

  • High Performance: Delivers high-performance computing and signal processing capabilities.
  • Flexibility: Allows for customization of hardware to meet specific application requirements.
  • Integration: Integrates multiple functions into a single device, reducing system size and cost.
  • Time-to-Market: Shortens time-to-market by providing a programmable hardware platform.
  • Scalability: Enables scalability of designs to meet changing application needs.

Additional Details:

The EP2AGX125EF29C3N is packaged in a fine-pitch BGA (Ball Grid Array) package for high-density mounting. Key technical specifications include the number of logic elements (LEs), the number of embedded memory bits, and the number of high-speed transceivers. The device is designed to operate over a specific voltage and temperature range. The Arria II GX family supports a wide range of I/O standards, including LVDS, HSTL, and SSTL. The device is typically programmed using Xilinx's Vivado Design Suite, which provides a comprehensive development environment for FPGA design. The EP2AGX125EF29C3N offers a combination of high performance, flexibility, and integration, making it a suitable choice for a wide range of high-end applications. Consult the manufacturer's datasheet for specific details on the device's electrical characteristics, package dimensions, and environmental ratings.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess