EN
  • EN
  • DE

ADV7391BCPZ3

Part No ADV7391BCPZ3
Manufacturer Xilinx Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179530-ADV7391BCPZ3
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7391BCPZ3 CAD Model

Description

The ADV7391BCPZ3 is a high-performance video encoder manufactured by Xilinx Inc. (originally Analog Devices). It's designed to convert digital video data into analog component or composite video signals with excellent quality and flexibility.

Applications:

  • DVD players and recorders: Used to encode video signals for output to analog displays.
  • Set-top boxes: Encodes video for connection to TVs via composite, S-Video, or component outputs.
  • Gaming consoles: Provides analog video output for compatibility with older displays.
  • Security and surveillance systems: Encodes video from cameras for recording or display on analog monitors.
  • Automotive infotainment systems: Used for video display and distribution within vehicles.

Features:

  • Triple 10-bit high-speed DACs: Ensures high-quality video conversion with low noise and distortion.
  • Supports multiple video standards: Compatible with NTSC, PAL, and SECAM standards, providing global compatibility.
  • Component (YPrPb), S-Video (Y/C), and composite (CVBS) outputs: Offers versatile connectivity options.
  • Macrovision copy protection: Supports content protection for copyright compliance.
  • Programmable filters: Allows for customization of video output characteristics to optimize image quality.
  • Low power consumption: Minimizes energy usage in portable and embedded applications.
  • I2C control interface: Provides easy configuration and control of the device.

Benefits:

  • Excellent video quality: Provides sharp, clear, and accurate video reproduction.
  • Wide compatibility: Supports various video standards and output formats, ensuring compatibility with a range of display devices.
  • Flexible configuration: Programmable filters allow for fine-tuning of video output to meet specific requirements.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing component count and board space.
  • Simplified design: Easy-to-use I2C interface simplifies system integration.

Additional Details:

The ADV7391BCPZ3 typically operates from a single 3.3V power supply. It accepts digital video data in a variety of formats, including ITU-R BT.656 and 8/16-bit parallel formats. It is available in a compact package suitable for space-constrained applications. For precise technical specifications, application circuits, and performance characteristics, refer to the official Xilinx (Analog Devices) datasheet.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
GE Critical Power
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess