Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1128084-3120A
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3120A CAD Model

Description

The Xilinx Inc. is a manufacturer of electronic components. The Win Source Part Number for this component is 1128084-3120A. The manufacturer homepage is www.xilinx.com. The supply and demand status is balanced.

You May Also Be Interested in

Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Texas Instruments
A/D Converter for IF Sampling
Lowest to €49.0770
ECAD model for ADC12DL080CIVS/NOPB
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Murata Power Solutions Inc.
8-Bit Video Flash A/D Converter
Need more? Email Us
ECAD model for ADC-302
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Analog Devices Inc.
Precision, High Speed, BiFET Quad Op Amp
Lowest to €15.4008
ECAD model for AD713JR
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to €4.2159
ECAD model for ADR392AUJZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention