EN
  • EN
  • DE
  • IT

X9241UVI

Part No X9241UVI
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Quad E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281137-X9241UVI
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9241UVI CAD Model

Description

The Xicor Inc. X9241UVI is a highly integrated dual digitally controlled potentiometer (XDCP) with non-volatile memory. This device allows for precise resistance adjustments through a digital interface, making it suitable for a wide range of applications where electronic trimming and calibration are required. The integrated non-volatile memory ensures that the programmed resistance settings are retained even when power is removed, providing a reliable and convenient solution for parameter adjustments.

Applications

  • Automotive electronics: Used for calibrating sensors and adjusting electronic control units (ECUs).
  • Industrial automation: Implemented in feedback control systems and process control equipment for fine-tuning parameters.
  • Consumer electronics: Found in audio equipment, displays, and power supplies for volume control, brightness adjustment, and voltage trimming.
  • Calibration equipment: Employed in precision measurement instruments to digitally adjust calibration points.
  • Power supply adjustment: Used to dynamically adjust voltage or current levels in power supplies.

Features

  • Dual Potentiometer: Contains two independent digitally controlled potentiometers in a single package.
  • Non-Volatile Memory: Stores potentiometer settings even when power is off.
  • Digital Control Interface: Controlled via a serial interface, such as SPI or I2C.
  • High Resolution: Offers precise adjustment with a large number of wiper positions.
  • Wide Voltage Range: Operates over a broad range of supply voltages.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Precise Calibration: Allows for accurate and repeatable adjustments, improving the performance of electronic circuits.
  • Remote Adjustment: Enables remote configuration and control through a digital interface.
  • Reduced Component Count: Integrates multiple potentiometers and non-volatile memory into a single chip, saving board space.
  • Automated Calibration: Supports automated calibration processes, reducing manufacturing time and labor costs.
  • Enhanced Reliability: The non-volatile memory ensures that settings are retained, eliminating the need for manual recalibration after power loss.

Technical Specifications

The X9241UVI typically features a resistance range of 10kΩ or 50kΩ, with a resolution of 64 or 100 wiper positions. It operates on a supply voltage of 2.7V to 5.5V and communicates via a serial interface, such as SPI. The device is available in various package options, including TSSOP and SOIC. The endurance of the non-volatile memory is typically rated for 100,000 write cycles. This product is often used for applications that require precise and stable resistance settings over a wide temperature range.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess