EN
  • EN
  • DE

X5043SI-2.7

Part No X5043SI-2.7
Manufacturer Xicor Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842578-X5043SI-2.7
Ultra Librarian 3D Model Ultra Librarian X5043SI-2.7 CAD Model

Description

The X5043SI-2.7 is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This is a non-volatile memory device that can be electrically erased and reprogrammed, offering flexibility in data storage and updates. It operates with a 2.7V power supply.

Applications

  • Data Logging: Storing configuration data, sensor readings, or other parameters in embedded systems.
  • Calibration Data Storage: Holding calibration coefficients for instruments and sensors.
  • Parameter Storage: Storing operating parameters for microcontrollers and other electronic devices.
  • Serial Number Storage: Saving unique identifiers for tracking and authentication.
  • Consumer Electronics: Storing user preferences in devices like televisions, radios, and appliances.

Features

  • 4K EEPROM: Provides 4096 bits of non-volatile memory.
  • 2.7V Operation: Designed for low-voltage applications.
  • Serial Interface: Uses a serial interface (typically SPI or I2C) for communication with a microcontroller.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • High Endurance: Supports a large number of write/erase cycles.
  • Data Retention: Retains data for an extended period without power.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Electrically Erasable: Allows for easy updating and modification of stored data.
  • Low Voltage Operation: Suitable for battery-powered applications.
  • Simple Interface: Enables easy integration with microcontrollers and other electronic devices.
  • Compact Size: Offers a small footprint for space-constrained applications.

The X5043SI-2.7 features specific parameters like operating voltage range, write cycle time, read cycle time, and interface type (SPI/I2C). The device's endurance, measured in write/erase cycles, is a critical specification for applications involving frequent data updates. It is commonly used in applications where persistent data storage and low power consumption are essential requirements. Refer to the manufacturer's datasheet for complete specifications and application details. The serial interface simplifies connection to microcontrollers, and the non-volatile nature of the EEPROM ensures data is preserved during power loss.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess