EN
  • EN
  • DE

X28HC256P-12

Part No X28HC256P-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280928-X28HC256P-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28HC256P-12 CAD Model

Description

The X28HC256P-12 is a high-performance 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Renesas). It's designed for non-volatile data storage in a variety of applications requiring frequent updates and reliable data retention. The "-12" suffix indicates an access time of 120ns.

Applications:

  • Data Logging: Storing sensor data, event logs, and system parameters in industrial control systems and embedded devices.
  • Configuration Storage: Holding system configuration settings, calibration data, and user preferences in electronic equipment.
  • Firmware Storage: Storing boot code, operating system kernels, and application firmware in embedded systems.
  • Programmable Logic Devices (PLDs): Used as configuration memory for PLDs and FPGAs.
  • Automotive Electronics: Storing data in automotive control units (ECUs), such as engine management systems and anti-lock braking systems (ABS).

Features:

  • 256K (32K x 8) Memory Organization: Provides ample storage capacity for a variety of data types.
  • Fast Access Time (120ns): Enables rapid data retrieval for real-time applications.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming without requiring UV light erasure.
  • High Endurance: Supports a large number of write cycles (typically 100,000 or more).
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • JEDEC Standard Pinout: Facilitates easy integration into existing designs.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with a wide range of digital logic circuits.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Reprogramming: Allows for in-system firmware updates and configuration changes.
  • High Reliability: Provides robust data retention and error-free operation.
  • Fast Access Time: Enables quick data retrieval for real-time applications.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.

Additional Details:

The X28HC256P-12 is typically packaged in a 28-pin DIP (Dual In-line Package). It operates from a single 5V power supply. The chip features automatic page write operation, which simplifies the programming process. It also includes data protection mechanisms to prevent accidental data corruption. The operating temperature range is typically from 0°C to 70°C. The part number X28HC256 further specifies the device type as EEPROM. Pin 1 is often marked with a dot or notch to indicate orientation. Be careful to note that Xicor is now part of Renesas, so newer equivalent parts may be manufactured by Renesas.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess