EN
  • EN
  • DE

X28C512P-25

Part No X28C512P-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280876-X28C512P-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C512P-25 CAD Model

Description

The X28C512P-25 is a 512K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 64K words by 8 bits. It is manufactured by Xicor Inc. and is designed for non-volatile memory applications requiring in-system electrical erasure and reprogramming. This particular model has an access time of 250ns.

Applications

  • Storing configuration data in industrial control equipment.
  • Non-volatile memory in programmable logic controllers (PLCs).
  • Data storage in smart cards.
  • Storing calibration parameters in instrumentation.
  • Firmware storage in embedded systems.

Features

  • Fast Access Time: 250ns access time ensures reasonable data retrieval speed.
  • Single 5V Power Supply: Operates from a single 5V power source for ease of integration.
  • In-System Programmable: Data can be electrically erased and reprogrammed without removing the device.
  • Automatic Page Write: Simplifies the write operation by automatically handling the page write cycle.
  • Data Protection: Prevents accidental data loss during power failures.
  • TTL Compatible Inputs and Outputs: Enables seamless interfacing with TTL logic circuits.
  • 64K x 8 Organization: Provides a memory capacity of 512 kilobits.

Benefits

  • Easy Reprogrammability: Allows for firmware updates and data changes without physical removal of the chip.
  • Data Security: Built-in protection features prevent unauthorized data access or modification.
  • Simple Integration: The single 5V supply and TTL compatibility make it easy to incorporate into various designs.
  • Reliable Operation: Provides non-volatile data storage with high endurance and data retention.
  • Versatile Use: Suitable for a wide range of applications requiring non-volatile memory that can be updated.

Additional Details

The X28C512P-25 utilizes advanced CMOS technology to achieve reliable performance and low power consumption. The device's automatic page write feature streamlines the write process, reducing the complexity of system programming. It also provides data protection mechanisms to prevent data corruption during power loss or other unexpected events. The X28C512P-25 is often used in applications where periodic updates to stored data or firmware are necessary, and where reliable non-volatile storage is critical.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess