EN
  • EN
  • DE

X28C512JI-25

Part No X28C512JI-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280872-X28C512JI-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C512JI-25 CAD Model

Description

The X28C512JI-25 is a 512K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's designed for non-volatile data storage in various electronic systems, providing reliable and persistent memory with the ability to be electrically erased and reprogrammed. Compared to the X28C512J-15, the X28C512JI-25 typically features a slower access time.

Applications:

  • Embedded Systems: Used for storing configuration data, calibration settings, and firmware in embedded systems.
  • Industrial Control Equipment: Employed in industrial control systems for storing program code, process parameters, and historical data.
  • Data Logging: Utilized in data logging applications for storing sensor readings, event logs, and other data.
  • Instrumentation: Integrated into instrumentation devices for storing calibration data, measurement parameters, and system settings.
  • Telecommunications Equipment: Used in telecommunications systems for storing configuration information, network parameters, and subscriber data.

Features:

  • 512K Memory Capacity: Provides 512 kilobits (64 kilobytes) of non-volatile storage.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming and erasing, simplifying updates and modifications.
  • Slower Access Time: 250ns Access Time.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Page Write Mode: Supports page write mode for faster programming.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the memory chip from the system.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Offers reliable and persistent data storage, ensuring data integrity over time.
  • Cost-Effective: Typically more cost-effective than faster variants.

Additional Details:

The X28C512JI-25 usually operates on a 5V power supply and is available in a DIP (Dual In-line Package). The device supports both byte-wide and page-mode write operations for efficient data programming. The endurance of the EEPROM is commonly rated in terms of write cycles (e.g., 10,000 or 100,000 write cycles per byte). Consult the datasheet for the specific operating conditions, timing diagrams, and programming algorithms. Proper decoupling and noise filtering are essential for reliable operation and data integrity. The X28C512JI-25 offers a dependable solution for non-volatile data storage when slightly slower access times are acceptable, making it suitable for applications where cost-effectiveness is a priority.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess