EN
  • EN
  • DE

X28C512FM-20

Part No X28C512FM-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280866-X28C512FM-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C512FM-20 CAD Model

Description

The X28C512FM-20 is a 512K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory chip is designed for applications requiring non-volatile storage with in-system programmability and fast access times. The "-20" likely indicates a 200ns access time.

Applications:

  • Embedded Systems: Storing configuration data, boot code, and program code in embedded microcontrollers and microprocessors.
  • Industrial Control Systems: Storing calibration data, program parameters, and diagnostic information in industrial equipment.
  • Data Logging: Recording sensor data, event logs, and system status information in data logging applications.
  • Programmable Logic Controllers (PLCs): Storing ladder logic programs and configuration settings in PLCs.
  • Networking Equipment: Storing network configuration data, routing tables, and firmware updates in network devices.

Features:

  • 512Kbit Density: Provides 524,288 bits of non-volatile storage.
  • Fast Access Time: Access time of 200ns ensures quick data retrieval.
  • In-System Programmability: Allows for programming and erasing without removing the chip from the system.
  • Byte Alterable: Individual bytes can be programmed and erased, providing flexibility in data management.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Data Retention: Retains data for extended periods without power.

Benefits:

  • Flexibility: In-system programmability allows for easy updating of stored data.
  • Reliability: Non-volatile storage ensures data is retained even when power is lost.
  • Speed: Fast access time enables quick data retrieval for time-critical applications.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Standard interface simplifies integration into existing systems.

Additional Details:

The X28C512FM-20 typically operates on a 5V power supply. It utilizes a standard parallel interface for communication with a microcontroller or microprocessor. It has a specified endurance of typically 10,000 write cycles per byte. Data retention is typically specified as 10 years. Package types commonly used for this device include DIP and surface-mount options.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess