EN
  • EN
  • DE

X28C256PI-20

Part No X28C256PI-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280861-X28C256PI-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C256PI-20 CAD Model

Description

The X28C256PI-20 is a 256K (32K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor, Inc. It's a non-volatile memory device that can be electrically erased and reprogrammed, offering flexibility and convenience for storing and updating data in various electronic systems. The '-20' indicates a speed grade of 200ns access time.

Applications

  • Data Logging
  • Configuration Storage
  • Firmware Storage
  • Programmable Logic Controllers (PLCs)
  • Embedded Systems

Features

  • 256K (32K x 8) Bit Organization: Provides ample storage capacity for various data types.
  • Electrically Erasable and Programmable: Enables easy data updates without requiring physical removal.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Time (200ns): Allows for quick data retrieval.
  • JEDEC Standard Pinout: Simplifies integration into existing systems.
  • TTL Compatible: Interfaces easily with standard logic circuits.

Benefits

  • Flexible Data Storage: Allows for easy updating and modification of stored data.
  • Data Retention: Ensures data integrity even in the absence of power.
  • Fast Operation: Enables quick access to stored data for real-time applications.
  • Simplified Integration: JEDEC standard pinout and TTL compatibility simplify system design.
  • Reliable Performance: Robust design ensures reliable data storage and retrieval.

The X28C256PI-20's ability to be electrically erased and programmed allows for in-system updates, eliminating the need for manual reprogramming. This is particularly useful in applications where the data needs to be updated frequently or remotely. The non-volatile nature of the memory ensures that the data is retained even when the power is turned off, making it suitable for storing critical information.

The fast access time of 200ns allows for quick data retrieval, which is essential in real-time applications. The JEDEC standard pinout simplifies integration into existing systems, reducing design time and cost. The TTL compatibility ensures that the memory can be easily interfaced with standard logic circuits. The X28C256PI-20 is commonly used in data logging applications, configuration storage, firmware storage, programmable logic controllers (PLCs), and embedded systems where reliable and flexible data storage is required. The device's endurance, referring to the number of write/erase cycles, is a crucial specification for ensuring long-term data integrity.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess