EN
  • EN
  • DE

X28C256EMB-35

Part No X28C256EMB-35
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026485-X28C256EMB-35
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256EMB-35 CAD Model

Description

The X28C256EMB-35 is a 256K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is organized as 32K x 8 bits and designed for applications requiring non-volatile storage that can be electrically erased and reprogrammed in-system. This EEPROM is ideal for storing configuration data, calibration parameters, and other data that needs to be updated periodically.

Applications

  • Data storage in embedded systems
  • Configuration memory for programmable logic devices (PLDs)
  • Calibration data storage
  • Storage of system parameters
  • Industrial control systems
  • Instrumentation

Features

  • Organization: 32K x 8 bits
  • Fast Access Time: 350 ns
  • Single 5V power supply
  • Automatic Page Write Operation: Supports page write for faster programming.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Data Polling: Allows for monitoring of write cycle completion.
  • Endurance: 10,000 Erase/Write Cycles (minimum)
  • Data Retention: 10 years (minimum)
  • Package: 28-pin DIP and SOIC

Benefits

  • In-system programmability: Allows for easy updating of data without removing the device from the system.
  • Fast access times: Provides quick data retrieval for improved system performance.
  • Simplified write operations: Self-timed write cycle simplifies programming and reduces system overhead.
  • High endurance and data retention: Ensures reliable storage of data over a long period.
  • Flexible memory management: Page write operation improves programming efficiency.

Additional Details

The X28C256EMB-35 operates from a single 5V power supply and features an automatic page write operation for faster programming. The self-timed write cycle simplifies write operations and reduces system overhead. The device also includes a data polling feature that allows for monitoring of write cycle completion. With a minimum endurance of 10,000 erase/write cycles and a data retention of 10 years, the X28C256EMB-35 provides reliable non-volatile storage for a wide range of applications. The memory is available in 28-pin DIP and SOIC packages.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess